Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ Maxim Integrated MAX6338BUB
MAX6338BUB
Obsolete
PMIC - Supervisors
Description:
IC SUPERVISOR 4 CHANNEL 10UMAX
Manufacturer:
Maxim Integrated
Datasheet:
MAX6338BUB Datasheet
History Price: $8.41000
In Stock: 8080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX6338BUB vs MAX6349ZPUT
Part No
MAX6338BUB
MAX6349ZPUT
Category
PMIC - Supervisors
PMIC - Supervisors
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Multi-Voltage Supervisor
-
Number of Voltages Monitored
4
-
Voltage - Threshold
2.5V, 3.3V, 5V, Adj
-
Output
Open Drain or Open Collector
-
Reset
Active Low
-
Reset Timeout
<1ms Minimum
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
-
Supplier Device Package
10-uMAX/uSOP
-