☰
MAX6339MUT+
MAX6339MUT+
Obsolete
Description:  IC SUPERVISOR MPU QUAD
Manufacturer:  Maxim Integrated
Datasheet:   MAX6339MUT+ Datasheet
History Price: $5.17000
In Stock: 30160
MAX6339MUT+ vs MAX16005BTE+T
Series
-
-
Packaging
Strip
Tape & Reel (TR)
Status
Obsolete
Active
Type
Multi-Voltage Supervisor
Multi-Voltage Supervisor
Number of Voltages Monitored
4
6
Voltage - Threshold
2.63V, 4.38V, Adj, -4.38V
6 Selectable Threshold Combinations
Output
Open Drain or Open Collector
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
140ms Minimum
Adjustable/Selectable
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
16-WQFN Exposed Pad
Supplier Device Package
SOT-6
16-TQFN (4x4)