☰
MAX6341EPA
MAX6341EPA
Obsolete
Description:  IC VREF SERIES 0.02% 8DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX6341EPA Datasheet
History Price: Obsolete
In Stock: 25540
MAX6341EPA vs MAX6018BEUR21
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Reference Type
Series, Buried Zener
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
4.096V
2.048V
Voltage - Output (Max)
-
-
Current - Output
15 mA
1 mA
Tolerance
?.02%
?.4%
Temperature Coefficient
1.5ppm/ ℃
50ppm/ ℃
Noise - 0.1Hz to 10Hz
2.4μVp-p
50μVp-p
Noise - 10Hz to 10kHz
2μVrms
175μVrms
Voltage - Input
8V ~ 36V
2.25V ~ 5.5V
Current - Supply
3.2mA
6μA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
8-PDIP
SOT-23-3