Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ Maxim Integrated MAX6342MUT
MAX6342MUT
Active
PMIC - Supervisors
Description:
IC SUPERVISOR 1 CHANNEL SOT23-6
Manufacturer:
Maxim Integrated
Datasheet:
MAX6342MUT Datasheet
History Price: $2.74000
In Stock: 25600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX6342MUT vs MAX16014TT
Part No
MAX6342MUT
MAX16014TT
Category
PMIC - Supervisors
PMIC - Supervisors
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Simple Reset/Power-On Reset
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
1
Voltage - Threshold
4.38V
Adjustable/Selectable
Output
Push-Pull, Totem Pole
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
100ms Minimum
<1ms Minimum
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
6-WDFN Exposed Pad
Supplier Device Package
SOT-23-6
6-TDFN-EP (3x3)