☰
MAX6349YPUT-T
MAX6349YPUT-T
Obsolete
Description:  IC REG LIN POS ADJ 150MA SOT6
Manufacturer:  Maxim Integrated
History Price: $1.97000
In Stock: 1040
MAX6349YPUT-T vs MAX8902BATA+T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Adjustable (Fixed)
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
1.23V (2.5V)
0.6V
Voltage - Output (Max)
5V
5.3V
Voltage Dropout (Max)
0.4V @ 150mA
0.12V @ 500mA
Current - Output
150mA
500mA
Current - Quiescent (Iq)
50 μA
120 μA
Current - Supply (Max)
-
160 μA
PSRR
-
92dB ~ 62dB (5kHz ~ 100kHz)
Control Features
Manual Reset
Enable, Power Good
Protection Features
Over Temperature, Short Circuit
Over Temperature, Reverse Polarity, Short Circuit, Soft Start
Operating Temperature
0 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
8-WFDFN Exposed Pad
Supplier Device Package
SOT-6
8-TDFN-EP (2x2)