☰
MAX6364PUT44+
MAX6364PUT44+
Obsolete
Description:  IC SUPERVISOR 1 CHANNEL SOT23-6
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 4960
MAX6364PUT44+ vs MAX16005BTE+
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Active
Type
Battery Backup Circuit
Multi-Voltage Supervisor
Number of Voltages Monitored
1
6
Voltage - Threshold
4.38V
6 Selectable Threshold Combinations
Output
Open Drain or Open Collector
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
150ms Minimum
Adjustable/Selectable
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
16-WQFN Exposed Pad
Supplier Device Package
SOT-6
16-TQFN (4x4)