☰
MAX6402BS23+
MAX6402BS23+
Obsolete
Description:  IC SUPERVISOR 1 CHANNEL 4UCSP
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 36720
MAX6402BS23+ vs MAX16005CTE+
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Active
Type
Simple Reset/Power-On Reset
Multi-Voltage Supervisor
Number of Voltages Monitored
1
6
Voltage - Threshold
2.32V
6 Selectable Threshold Combinations
Output
Open Drain or Open Collector
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
100ms Minimum
Adjustable/Selectable
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-WFBGA, CSPBGA
16-WQFN Exposed Pad
Supplier Device Package
4-UCSP (1.05x1.05)
16-TQFN (4x4)