Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Maxim Integrated MAX640CSA
MAX640CSA
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
STEP-DOWN DC-DC CONVERTER
Manufacturer:
Maxim Integrated
Datasheet:
MAX640CSA Datasheet
History Price: Active
In Stock: 33920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX640CSA vs MAX1672EEE+
Part No
MAX640CSA
MAX1672EEE+
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Function
-
Step-Up/Step-Down
Output Configuration
-
Positive
Topology
-
Buck, Boost
Output Type
-
Adjustable (Programmable)
Number of Outputs
-
1
Voltage - Input (Min)
-
1.8V
Voltage - Input (Max)
-
11V
Voltage - Output (Min/Fixed)
-
1.25V (3.3V, 5.5V)
Voltage - Output (Max)
-
5.5V
Current - Output
-
300mA
Frequency - Switching
-
-
Synchronous Rectifier
-
No
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
-
16-QSOP