☰
MAX640CSA
MAX640CSA
Active
Description:  STEP-DOWN DC-DC CONVERTER
Manufacturer:  Maxim Integrated
Datasheet:   MAX640CSA Datasheet
History Price: Active
In Stock: 33920
MAX640CSA vs MAX1677EEE+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Function
-
Step-Up
Output Configuration
-
Positive
Topology
-
Boost
Output Type
-
Adjustable (Fixed)
Number of Outputs
-
2
Voltage - Input (Min)
-
0.7V
Voltage - Input (Max)
-
5.5V
Voltage - Output (Min/Fixed)
-
1.25V, 2.5V (3.3V)
Voltage - Output (Max)
-
5.5V, 28V
Current - Output
-
350mA (Switch)
Frequency - Switching
-
300kHz
Synchronous Rectifier
-
Yes
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
-
16-QSOP