Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ Maxim Integrated MAX6709BUB+
MAX6709BUB+
Active
PMIC - Supervisors
Description:
IC SUPERVISOR 4 CHANNEL 10UMAX
Manufacturer:
Maxim Integrated
Datasheet:
MAX6709BUB+ Datasheet
History Price: $7.12000
In Stock: 14320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX6709BUB+ vs MAX825TEXK
Part No
MAX6709BUB+
MAX825TEXK
Category
PMIC - Supervisors
PMIC - Supervisors
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Multi-Voltage Supervisor
Simple Reset/Power-On Reset
Number of Voltages Monitored
4
1
Voltage - Threshold
2.32V, 3.08V, 4.63V, Adj
3.08V
Output
Open Drain or Open Collector
Push-Pull, Totem Pole
Reset
Active Low
Active High/Active Low
Reset Timeout
<1ms Minimum
140ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
10-uMAX/uSOP
SC-70-5