☰
MAX6710MUT
MAX6710MUT
Active
Description:  IC SUPERVISOR MPU
Manufacturer:  Maxim Integrated
Datasheet:   MAX6710MUT Datasheet
History Price: $2.74000
In Stock: 48320
MAX6710MUT vs MAX836EUS
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Multi-Voltage Supervisor
Monitor
Number of Voltages Monitored
4
1
Voltage - Threshold
1.58V, 2.63V, Adj, Adj
1.2V
Output
Open Drain or Open Collector
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
140ms Minimum
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
TO-253-4, TO-253AA
Supplier Device Package
SOT-23-6
SOT-23-4