Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ Maxim Integrated MAX6710MUT
MAX6710MUT
Active
PMIC - Supervisors
Description:
IC SUPERVISOR MPU
Manufacturer:
Maxim Integrated
Datasheet:
MAX6710MUT Datasheet
History Price: $2.74000
In Stock: 48320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX6710MUT vs MAX837EUS
Part No
MAX6710MUT
MAX837EUS
Category
PMIC - Supervisors
PMIC - Supervisors
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Multi-Voltage Supervisor
Monitor
Number of Voltages Monitored
4
1
Voltage - Threshold
1.58V, 2.63V, Adj, Adj
1.2V
Output
Open Drain or Open Collector
Push-Pull, Totem Pole
Reset
Active Low
Active Low
Reset Timeout
140ms Minimum
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
TO-253-4, TO-253AA
Supplier Device Package
SOT-23-6
SOT-23-4