☰
MAX6710PUT+
MAX6710PUT+
Active
Description:  IC SUPERVISOR 4 CHANNEL SOT23-6
Manufacturer:  Maxim Integrated
Datasheet:   MAX6710PUT+ Datasheet
History Price: $2.11000
In Stock: 29520
MAX6710PUT+ vs MAX16005ATE+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Type
Multi-Voltage Supervisor
Multi-Voltage Supervisor
Number of Voltages Monitored
4
6
Voltage - Threshold
1.67V, 2.78V, Adj, Adj
6 Selectable Threshold Combinations
Output
Open Drain or Open Collector
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
140ms Minimum
Adjustable/Selectable
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
16-WQFN Exposed Pad
Supplier Device Package
SOT-23-6
16-TQFN (4x4)