☰
MAX6710PUT
MAX6710PUT
Active
Description:  LOW VOLTAGE, HIGH-ACCURACY, TRIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX6710PUT Datasheet
History Price: $2.74000
In Stock: 36400
MAX6710PUT vs MAX835EUK
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Multi-Voltage Supervisor
Monitor
Number of Voltages Monitored
4
1
Voltage - Threshold
1.8V, 2.78V, Adj, Adj
1.204V
Output
Open Drain or Open Collector
Push-Pull, Totem Pole
Reset
Active Low
Active Low
Reset Timeout
140ms Minimum
80μs Typical
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
SC-74A, SOT-753
Supplier Device Package
SOT-23-6
SOT-23-5