Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ Maxim Integrated MAX6715UTVDD3+
MAX6715UTVDD3+
Obsolete
PMIC - Supervisors
Description:
IC SUPERVISOR 2 CHANNEL SOT23-6
Manufacturer:
Maxim Integrated
Datasheet:
MAX6715UTVDD3+ Datasheet
History Price: $2.74000
In Stock: 45200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX6715UTVDD3+ vs MAX16005BTE+T
Part No
MAX6715UTVDD3+
MAX16005BTE+T
Category
PMIC - Supervisors
PMIC - Supervisors
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Active
Type
Multi-Voltage Supervisor
Multi-Voltage Supervisor
Number of Voltages Monitored
2
6
Voltage - Threshold
0.788V, 1.575V
6 Selectable Threshold Combinations
Output
Open Drain or Open Collector
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
140ms Minimum
Adjustable/Selectable
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
16-WQFN Exposed Pad
Supplier Device Package
SOT-6
16-TQFN (4x4)