☰
MAX674CSA+
MAX674CSA+
Active
Description:  IC VREF SERIES 10V 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX674CSA+ Datasheet
History Price: $8.60000
In Stock: 12800
MAX674CSA+ vs MAX6018AEUR21
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
10V
2.048V
Voltage - Output (Max)
-
-
Current - Output
10 mA
1 mA
Tolerance
?.15%
?.2%
Temperature Coefficient
12ppm/ ℃
50ppm/ ℃
Noise - 0.1Hz to 10Hz
20μVp-p
50μVp-p
Noise - 10Hz to 10kHz
-
175μVrms
Voltage - Input
13V ~ 33V
2.25V ~ 5.5V
Current - Supply
1.4mA
6μA
Current - Cathode
-
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
8-SOIC
SOT-23-3