Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Maxim Integrated MAX674EPA
MAX674EPA
Active
PMIC - Voltage Reference
Description:
VOLTAGE REFERENCE
Manufacturer:
Maxim Integrated
Datasheet:
MAX674EPA Datasheet
History Price: $6.01000
In Stock: 49040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX674EPA vs MAX6023EBT21
Part No
MAX674EPA
MAX6023EBT21
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
10V
2.048V
Voltage - Output (Max)
-
-
Current - Output
10 mA
500 μA
Tolerance
?.15%
?.2%
Temperature Coefficient
15ppm/ ℃
30ppm/ ℃
Noise - 0.1Hz to 10Hz
20μVp-p
40μVp-p
Noise - 10Hz to 10kHz
-
105μVrms
Voltage - Input
13V ~ 33V
2.5V ~ 12.6V
Current - Supply
1.4mA
35μA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
5-WFBGA, CSPBGA
Supplier Device Package
8-PDIP
5-UCSP (1x1.52)