☰
MAX6791TPLD2+
MAX6791TPLD2+
Active
Description:  IC SUPERVISOR 2 CHANNEL 20TQFN
Manufacturer:  Maxim Integrated
History Price: Active
In Stock: 22960
MAX6791TPLD2+ vs MAX16005ATE+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Regulator/Supervisor
Multi-Voltage Supervisor
Number of Voltages Monitored
2
6
Voltage - Threshold
4.625V, Adj
6 Selectable Threshold Combinations
Output
Open Drain or Open Collector
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
8.75ms Minimum
Adjustable/Selectable
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-WQFN Exposed Pad
16-WQFN Exposed Pad
Supplier Device Package
20-TQFN (5x5)
16-TQFN (4x4)