☰
MAX6830SHUT
MAX6830SHUT
Active
Description:  IC SUPERVISOR 2 CHANNEL SOT23-6
Manufacturer:  Maxim Integrated
Datasheet:   MAX6830SHUT Datasheet
History Price: $2.74000
In Stock: 32800
MAX6830SHUT vs MAX835EUK
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Multi-Voltage Supervisor
Monitor
Number of Voltages Monitored
2
1
Voltage - Threshold
1.313V, 2.93V
1.204V
Output
Push-Pull, Totem Pole
Push-Pull, Totem Pole
Reset
Active High
Active Low
Reset Timeout
140ms Minimum
80μs Typical
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
SC-74A, SOT-753
Supplier Device Package
SOT-23-6
SOT-23-5