☰
MAX6833VXRD3+
MAX6833VXRD3+
Active
Description:  POWER SUPPLY SUPPORT CIRCUIT, FI
Manufacturer:  Maxim Integrated
History Price: $2.74000
In Stock: 8560
MAX6833VXRD3+ vs MAX16005CTE+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Type
Voltage Detector
Multi-Voltage Supervisor
Number of Voltages Monitored
1
6
Voltage - Threshold
1.575V
6 Selectable Threshold Combinations
Output
Push-Pull, Totem Pole
Open Drain or Open Collector
Reset
Active High
Active Low
Reset Timeout
140ms Minimum
Adjustable/Selectable
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-70, SOT-323
16-WQFN Exposed Pad
Supplier Device Package
SC-70-3
16-TQFN (4x4)