☰
MAX6837IXSD2+
MAX6837IXSD2+
Active
Description:  IC MPU SUPERVISOR SC70-4
Manufacturer:  Maxim Integrated
History Price: $2.87000
In Stock: 20320
MAX6837IXSD2+ vs MAX16005CTE+
Series
-
-
Packaging
Strip
Tube
Status
Active
Active
Type
Simple Reset/Power-On Reset
Multi-Voltage Supervisor
Number of Voltages Monitored
1
6
Voltage - Threshold
1.388V
6 Selectable Threshold Combinations
Output
Open Drain or Open Collector
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
140ms Minimum
Adjustable/Selectable
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-82A, SOT-343
16-WQFN Exposed Pad
Supplier Device Package
SC-70-4
16-TQFN (4x4)