☰
MAX6837VXSD0
MAX6837VXSD0
Obsolete
Description:  IC SUPERVISOR 1 CHANNEL SC70-4
Manufacturer:  Maxim Integrated
History Price: $2.74000
In Stock: 38040
MAX6837VXSD0 vs MAX16005BTE+
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Active
Type
Simple Reset/Power-On Reset
Multi-Voltage Supervisor
Number of Voltages Monitored
1
6
Voltage - Threshold
1.575V
6 Selectable Threshold Combinations
Output
Open Drain or Open Collector
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
140ms Minimum
Adjustable/Selectable
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-82A, SOT-343
16-WQFN Exposed Pad
Supplier Device Package
SC-70-4
16-TQFN (4x4)