☰
MAX6837VXSD3+
MAX6837VXSD3+
Active
Description:  MAX6837 ULTRA-LOW-VOLTAGE VOLTAG
Manufacturer:  Maxim Integrated
History Price: $1.21000
In Stock: 23480
MAX6837VXSD3+ vs MAX16005ATE+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Type
Voltage Detector
Multi-Voltage Supervisor
Number of Voltages Monitored
1
6
Voltage - Threshold
1.575V
6 Selectable Threshold Combinations
Output
Open Drain or Open Collector
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
140ms Minimum
Adjustable/Selectable
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-82A, SOT-343
16-WQFN Exposed Pad
Supplier Device Package
SC-70-4
16-TQFN (4x4)