Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ Maxim Integrated MAX6837VXSD3+
MAX6837VXSD3+
Active
PMIC - Supervisors
Description:
MAX6837 ULTRA-LOW-VOLTAGE VOLTAG
Manufacturer:
Maxim Integrated
Datasheet:
MAX6837VXSD3+ Datasheet
History Price: $1.21000
In Stock: 14160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX6837VXSD3+ vs MAX16005CTE+
Part No
MAX6837VXSD3+
MAX16005CTE+
Category
PMIC - Supervisors
PMIC - Supervisors
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Type
Voltage Detector
Multi-Voltage Supervisor
Number of Voltages Monitored
1
6
Voltage - Threshold
1.575V
6 Selectable Threshold Combinations
Output
Open Drain or Open Collector
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
140ms Minimum
Adjustable/Selectable
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-82A, SOT-343
16-WQFN Exposed Pad
Supplier Device Package
SC-70-4
16-TQFN (4x4)