☰
MAX6850AEE
MAX6850AEE
Active
Description:  7/14/16-SEGMENT VFD CONTROL
Manufacturer:  Maxim Integrated
Datasheet:   MAX6850AEE Datasheet
History Price: $6.38000
In Stock: 5680
MAX6850AEE vs MAX7231CFEPL
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Display Type
Vacuum Fluorescent (VF)
LCD
Configuration
7 Segment, 14 Segment, 16 Segment
7 Segment + 2 Annunciators
Interface
Serial
Parallel, Serial
Digits or Characters
24 Characters, 96 Characters, 104 Characters, 16 Steps 1 Digit, 2 Digits
8 Digits
Current - Supply
1.7 mA
30 μA
Voltage - Supply
2.7V ~ 3.6V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-20 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SSOP (0.154", 3.90mm Width)
40-DIP (0.600", 15.24mm)
Supplier Device Package
16-QSOP
40-PDIP