Display Type
Vacuum Fluorescent (VF)
Vacuum Fluorescent (VF)
Configuration
7 Segment, 14 Segment, 16 Segment
5 x 7 (Matrix)
Interface
I2C
4-Wire Serial
Digits or Characters
24 Characters, 96 Characters, 104 Characters, 16 Steps 1 Digit, 2 Digits
2 Digits, 16 Steps
Current - Supply
1.3 mA
-
Voltage - Supply
2.7V ~ 3.6V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
16-QSOP