☰
MAX6852AEE+
MAX6852AEE+
Obsolete
Description:  IC DRVR MATRIX 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX6852AEE+ Datasheet
History Price: Obsolete
In Stock: 31620
MAX6852AEE+ vs MAX6959AAEE+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Display Type
Vacuum Fluorescent (VF)
LED
Configuration
5 x 7 (Matrix)
7 Segment + 2 Annunciators
Interface
Serial
SMBus (2-Wire/I2C)
Digits or Characters
-
4 Digits
Current - Supply
3.5 mA
5.9 mA
Voltage - Supply
2.7V ~ 3.6V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
16-QSOP