☰
MAX6852AEE
MAX6852AEE
Active
Description:  5 X 7 MATRIX VFD CONTROLLER
Manufacturer:  Maxim Integrated
Datasheet:   MAX6852AEE Datasheet
History Price: $6.38000
In Stock: 41920
MAX6852AEE vs MAX6850AEE
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Display Type
Vacuum Fluorescent (VF)
Vacuum Fluorescent (VF)
Configuration
5 x 7 (Matrix)
7 Segment, 14 Segment, 16 Segment
Interface
4-Wire Serial
Serial
Digits or Characters
2 Digits, 16 Steps
24 Characters, 96 Characters, 104 Characters, 16 Steps 1 Digit, 2 Digits
Current - Supply
-
1.7 mA
Voltage - Supply
2.7V ~ 3.6V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
16-QSOP