☰
MAX6852AEE
MAX6852AEE
Active
Description:  5 X 7 MATRIX VFD CONTROLLER
Manufacturer:  Maxim Integrated
Datasheet:   MAX6852AEE Datasheet
History Price: $6.38000
In Stock: 41920
MAX6852AEE vs MAX6951EEE
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Display Type
Vacuum Fluorescent (VF)
LED
Configuration
5 x 7 (Matrix)
7 Segment
Interface
4-Wire Serial
SPI
Digits or Characters
2 Digits, 16 Steps
8 Digits
Current - Supply
-
10 mA
Voltage - Supply
2.7V ~ 3.6V
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-LSSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
16-QSOP
16-QSOP-EP