☰
MAX6852AEE
MAX6852AEE
Active
Description:  5 X 7 MATRIX VFD CONTROLLER
Manufacturer:  Maxim Integrated
Datasheet:   MAX6852AEE Datasheet
History Price: $6.38000
In Stock: 41920
MAX6852AEE vs MAX7231AFIPL
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Display Type
Vacuum Fluorescent (VF)
LCD
Configuration
5 x 7 (Matrix)
7 Segment + 2 Annunciators
Interface
4-Wire Serial
Parallel, Serial
Digits or Characters
2 Digits, 16 Steps
8 Digits
Current - Supply
-
30 μA
Voltage - Supply
2.7V ~ 3.6V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-20 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SSOP (0.154", 3.90mm Width)
40-DIP (0.600", 15.24mm)
Supplier Device Package
16-QSOP
40-PDIP