☰
MAX686EEE+
MAX686EEE+
Active
Description:  IC REG BOOST ADJ 600MA 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX686EEE+ Datasheet
History Price: $9.26000
In Stock: 34480
MAX686EEE+ vs MAX1595ETC33
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Function
Step-Up
Step-Up/Step-Down
Output Configuration
Positive or Negative
Positive
Topology
Boost
Charge Pump
Output Type
Adjustable
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
0.8V
1.8V
Voltage - Input (Max)
27.5V
5.5V
Voltage - Output (Min/Fixed)
?.25V
3.3V
Voltage - Output (Max)
?7.5V
-
Current - Output
600mA (Switch)
125mA
Frequency - Switching
300kHz
1MHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
12-WQFN Exposed Pad
Supplier Device Package
16-QSOP
12-TQFN (4x4)