☰
MAX686EEE+
MAX686EEE+
Active
Description:  IC REG BOOST ADJ 600MA 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX686EEE+ Datasheet
History Price: $9.26000
In Stock: 34480
MAX686EEE+ vs MAX1644EAE+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Function
Step-Up
Step-Down
Output Configuration
Positive or Negative
Positive
Topology
Boost
Buck
Output Type
Adjustable
Adjustable (Programmable)
Number of Outputs
1
1
Voltage - Input (Min)
0.8V
3V
Voltage - Input (Max)
27.5V
5.5V
Voltage - Output (Min/Fixed)
?.25V
1.1V (2.525V, 3.33V)
Voltage - Output (Max)
?7.5V
5.5V
Current - Output
600mA (Switch)
2A
Frequency - Switching
300kHz
Up to 350kHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SSOP (0.209", 5.30mm Width)
Supplier Device Package
16-QSOP
16-SSOP