Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Maxim Integrated MAX686EEE+
MAX686EEE+
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BOOST ADJ 600MA 16QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX686EEE+ Datasheet
History Price: $9.26000
In Stock: 34480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX686EEE+ vs MAX1672EEE+
Part No
MAX686EEE+
MAX1672EEE+
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Function
Step-Up
Step-Up/Step-Down
Output Configuration
Positive or Negative
Positive
Topology
Boost
Buck, Boost
Output Type
Adjustable
Adjustable (Programmable)
Number of Outputs
1
1
Voltage - Input (Min)
0.8V
1.8V
Voltage - Input (Max)
27.5V
11V
Voltage - Output (Min/Fixed)
?.25V
1.25V (3.3V, 5.5V)
Voltage - Output (Max)
?7.5V
5.5V
Current - Output
600mA (Switch)
300mA
Frequency - Switching
300kHz
-
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
16-QSOP