Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ Maxim Integrated MAX6887HETE+
MAX6887HETE+
Active
PMIC - Supervisors
Description:
IC SUPERVISOR HEX 16-TQFN
Manufacturer:
Maxim Integrated
Datasheet:
MAX6887HETE+ Datasheet
History Price: $12.64000
In Stock: 160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX6887HETE+ vs MAX16005CTE+
Part No
MAX6887HETE+
MAX16005CTE+
Category
PMIC - Supervisors
PMIC - Supervisors
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Strip
Tube
Status
Active
Active
Type
Multi-Voltage Supervisor
Multi-Voltage Supervisor
Number of Voltages Monitored
6
6
Voltage - Threshold
6 Selectable Threshold Combinations
6 Selectable Threshold Combinations
Output
Open Drain or Open Collector
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
180ms Minimum
Adjustable/Selectable
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WQFN Exposed Pad
16-WQFN Exposed Pad
Supplier Device Package
16-TQFN (5x5)
16-TQFN (4x4)