☰
MAX690C/D+
MAX690C/D+
Obsolete
Description:  IC SUPERVISOR 1 CHANNEL
Manufacturer:  Maxim Integrated
Datasheet:   MAX690C/D+ Datasheet
History Price: Obsolete
In Stock: 48400
MAX690C/D+ vs MAX16005BTE+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Type
Simple Reset/Power-On Reset
Multi-Voltage Supervisor
Number of Voltages Monitored
1
6
Voltage - Threshold
4.65V
6 Selectable Threshold Combinations
Output
Open Drain or Open Collector
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
30ms Minimum
Adjustable/Selectable
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
Die
16-WQFN Exposed Pad
Supplier Device Package
Die
16-TQFN (4x4)