☰
MAX692EPA
MAX692EPA
Active
Description:  IC SUPERVISOR MAX692 MPU
Manufacturer:  Maxim Integrated
Datasheet:   MAX692EPA Datasheet
History Price: Active
In Stock: 30540
MAX692EPA vs MAX16005CTE+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Type
Battery Backup Circuit
Multi-Voltage Supervisor
Number of Voltages Monitored
1
6
Voltage - Threshold
4.4V
6 Selectable Threshold Combinations
Output
Push-Pull, Totem Pole
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
35ms Minimum
Adjustable/Selectable
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
16-WQFN Exposed Pad
Supplier Device Package
8-PDIP
16-TQFN (4x4)