Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ Maxim Integrated MAX6950EEE+
MAX6950EEE+
Active
PMIC - Display Drivers
Description:
IC DRVR 7 SEGMNT 5 DIGIT 16QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX6950EEE+ Datasheet
History Price: $19.19000
In Stock: 21760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX6950EEE+ vs MAX7232BFIPL+
Part No
MAX6950EEE+
MAX7232BFIPL+
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Display Type
LED
LCD
Configuration
7 Segment
7 Segment + 2 Annunciators
Interface
3-Wire Serial
3-Wire Serial
Digits or Characters
5 Digits
10 Digits
Current - Supply
10 mA
30 μA
Voltage - Supply
2.7V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-20 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SSOP (0.154", 3.90mm Width)
40-DIP (0.600", 15.24mm)
Supplier Device Package
16-QSOP
40-PDIP