☰
MAX6951EEE
MAX6951EEE
Active
Description:  8-DIGIT LED DISPLAY DRIVER
Manufacturer:  Maxim Integrated
Datasheet:   MAX6951EEE Datasheet
History Price: Active
In Stock: 44240
MAX6951EEE vs MAX7221ENG+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Display Type
LED
LED
Configuration
7 Segment
7 Segment + DP
Interface
SPI
4-Wire Serial
Digits or Characters
8 Digits
8 Digits
Current - Supply
10 mA
330 mA
Voltage - Supply
2.7V ~ 5.5V
4V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-LSSOP (0.154", 3.90mm Width) Exposed Pad
24-DIP (0.300", 7.62mm)
Supplier Device Package
16-QSOP-EP
24-PDIP