Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ Maxim Integrated MAX6951EEE
MAX6951EEE
Active
PMIC - Display Drivers
Description:
8-DIGIT LED DISPLAY DRIVER
Manufacturer:
Maxim Integrated
Datasheet:
MAX6951EEE Datasheet
History Price: Active
In Stock: 16720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX6951EEE vs MAX7231AFIPL
Part No
MAX6951EEE
MAX7231AFIPL
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Display Type
LED
LCD
Configuration
7 Segment
7 Segment + 2 Annunciators
Interface
SPI
Parallel, Serial
Digits or Characters
8 Digits
8 Digits
Current - Supply
10 mA
30 μA
Voltage - Supply
2.7V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-20 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-LSSOP (0.154", 3.90mm Width) Exposed Pad
40-DIP (0.600", 15.24mm)
Supplier Device Package
16-QSOP-EP
40-PDIP