☰
MAX6952EPL
MAX6952EPL
Active
Description:  5 X 7 MATRIX LED DISPLAY DRIVER
Manufacturer:  Maxim Integrated
Datasheet:   MAX6952EPL Datasheet
History Price: Active
In Stock: 9840
MAX6952EPL vs MAX7221ENG+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Display Type
LED
LED
Configuration
5 x 7 (Matrix)
7 Segment + DP
Interface
4-Wire Serial
4-Wire Serial
Digits or Characters
4 Digits
8 Digits
Current - Supply
12 mA
330 mA
Voltage - Supply
2.7V ~ 5.5V
4V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
40-DIP (0.600", 15.24mm)
24-DIP (0.300", 7.62mm)
Supplier Device Package
40-PDIP
24-PDIP