☰
MAX6965AEE+
MAX6965AEE+
Active
Description:  IC LED DRIVER LINEAR 50MA 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX6965AEE+ Datasheet
History Price: $5.11000
In Stock: 43520
MAX6965AEE+ vs MAX1582EBE
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Linear
DC DC Regulator
Topology
-
Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
9
2
Voltage - Supply (Min)
2V
2.6V
Voltage - Supply (Max)
3.6V
5.5V
Voltage - Output
7V
25.5V
Current - Output / Channel
50mA
650mA (Switch)
Frequency
400kHz
1MHz
Dimming
-
Analog, PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-WFBGA, CSPBGA
Supplier Device Package
16-QSOP
16-UCSP (2.02x2.02)