Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Maxim Integrated MAX6966AEE+
MAX6966AEE+
Active
PMIC - LED Drivers
Description:
IC LED DRIVER LINEAR 20MA 16QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX6966AEE+ Datasheet
History Price: $6.09000
In Stock: 2240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX6966AEE+ vs MAX1582EBE
Part No
MAX6966AEE+
MAX1582EBE
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Linear
DC DC Regulator
Topology
-
Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
10
2
Voltage - Supply (Min)
2.25V
2.6V
Voltage - Supply (Max)
3.6V
5.5V
Voltage - Output
7V
25.5V
Current - Output / Channel
20mA
650mA (Switch)
Frequency
-
1MHz
Dimming
-
Analog, PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-WFBGA, CSPBGA
Supplier Device Package
16-QSOP
16-UCSP (2.02x2.02)