☰
MAX696CWE+
MAX696CWE+
Active
Description:  IC SUPERVISOR 2 CHANNEL 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX696CWE+ Datasheet
History Price: $19.55000
In Stock: 32000
MAX696CWE+ vs MAX16005ATE+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Multi-Voltage Supervisor
Multi-Voltage Supervisor
Number of Voltages Monitored
2
6
Voltage - Threshold
Adjustable/Selectable
6 Selectable Threshold Combinations
Output
Push-Pull, Push-Pull
Open Drain or Open Collector
Reset
Active High/Active Low
Active Low
Reset Timeout
35ms Minimum
Adjustable/Selectable
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-WQFN Exposed Pad
Supplier Device Package
16-SOIC
16-TQFN (4x4)