Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Maxim Integrated MAX6971AUG+
MAX6971AUG+
Active
PMIC - LED Drivers
Description:
IC LED DRVR LINEAR 55MA 24TSSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX6971AUG+ Datasheet
History Price: $6.05000
In Stock: 23360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX6971AUG+ vs MAX1582ETC
Part No
MAX6971AUG+
MAX1582ETC
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Linear
DC DC Regulator
Topology
Shift Register
Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
16
2
Voltage - Supply (Min)
3V
2.6V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
36V
25.5V
Current - Output / Channel
55mA
650mA (Switch)
Frequency
-
1MHz
Dimming
-
Analog, PWM
Applications
Lighting, Signage
Backlight
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
12-WQFN Exposed Pad
Supplier Device Package
24-TSSOP
12-TQFN (4x4)