☰
MAX6979AUG+
MAX6979AUG+
Active
Description:  IC LED DRVR LINEAR 55MA 24TSSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX6979AUG+ Datasheet
History Price: $9.52000
In Stock: 35760
MAX6979AUG+ vs MAX1582ETC
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Linear
DC DC Regulator
Topology
Shift Register
Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
16
2
Voltage - Supply (Min)
3V
2.6V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
5.5V
25.5V
Current - Output / Channel
55mA
650mA (Switch)
Frequency
-
1MHz
Dimming
-
Analog, PWM
Applications
Lighting, Signage
Backlight
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
12-WQFN Exposed Pad
Supplier Device Package
24-TSSOP
12-TQFN (4x4)