Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Maxim Integrated MAX6979AUG+
MAX6979AUG+
Active
PMIC - LED Drivers
Description:
IC LED DRVR LINEAR 55MA 24TSSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX6979AUG+ Datasheet
History Price: $9.52000
In Stock: 35760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX6979AUG+ vs MAX16822BASA+
Part No
MAX6979AUG+
MAX16822BASA+
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Linear
DC DC Regulator
Topology
Shift Register
Step-Down (Buck)
Internal Switch(s)
Yes
Yes
Number of Outputs
16
1
Voltage - Supply (Min)
3V
6.5V
Voltage - Supply (Max)
5.5V
65V
Voltage - Output
5.5V
-
Current - Output / Channel
55mA
350mA
Frequency
-
2MHz
Dimming
-
PWM
Applications
Lighting, Signage
Lighting
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-TSSOP
8-SOIC