☰
MAX697EPE+
MAX697EPE+
Active
Description:  IC SUPERVISOR 2 CHANNEL 16DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX697EPE+ Datasheet
History Price: $6.91000
In Stock: 49440
MAX697EPE+ vs MAX16005BTE+T
Series
-
-
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Active
Active
Type
Multi-Voltage Supervisor
Multi-Voltage Supervisor
Number of Voltages Monitored
2
6
Voltage - Threshold
Adjustable/Selectable
6 Selectable Threshold Combinations
Output
Push-Pull, Push-Pull
Open Drain or Open Collector
Reset
Active High/Active Low
Active Low
Reset Timeout
35ms Minimum
Adjustable/Selectable
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-WQFN Exposed Pad
Supplier Device Package
16-PDIP
16-TQFN (4x4)