☰
MAX6983AUG+
MAX6983AUG+
Obsolete
Description:  IC LED DRVR LINEAR 55MA 24TSSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX6983AUG+ Datasheet
History Price: Obsolete
In Stock: 41000
MAX6983AUG+ vs MAX16822BASA+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Type
Linear
DC DC Regulator
Topology
Shift Register
Step-Down (Buck)
Internal Switch(s)
Yes
Yes
Number of Outputs
16
1
Voltage - Supply (Min)
3V
6.5V
Voltage - Supply (Max)
5.5V
65V
Voltage - Output
36V
-
Current - Output / Channel
55mA
350mA
Frequency
-
2MHz
Dimming
-
PWM
Applications
Lighting, Signage
Lighting
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-TSSOP
8-SOIC