☰
MAX698EWE+
MAX698EWE+
Active
Description:  IC SUPERVISOR 1 CHANNEL 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX698EWE+ Datasheet
History Price: $7.28000
In Stock: 3120
MAX698EWE+ vs MAX16014TT
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Simple Reset/Power-On Reset
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
1
Voltage - Threshold
4.65V
Adjustable/Selectable
Output
Open Drain, Push-Pull
Open Drain or Open Collector
Reset
Active High/Active Low
Active Low
Reset Timeout
140ms Minimum
<1ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
6-WDFN Exposed Pad
Supplier Device Package
16-SOIC
6-TDFN-EP (3x3)