☰
MAX698EWE
MAX698EWE
Active
Description:  IC SUPERVISOR PWR ON RESET/WATCH
Manufacturer:  Maxim Integrated
Datasheet:   MAX698EWE Datasheet
History Price: Active
In Stock: 10000
MAX698EWE vs MAX834EUK
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Simple Reset/Power-On Reset
Monitor
Number of Voltages Monitored
1
1
Voltage - Threshold
4.65V
1.204V
Output
Open Drain, Push-Pull
Open Drain or Open Collector
Reset
Active High/Active Low
Active Low
Reset Timeout
140ms Minimum
80μs Typical
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
SC-74A, SOT-753
Supplier Device Package
16-SOIC
SOT-23-5